The TC74VCX08FTEL is a low-voltage quad 2-input AND gate designed for high-performance applications. It operates within a voltage range of 1.2 V to 3.6 V, making it suitable for various systems including 1.5 V, 1.8 V, 2.5 V, and 3.3 V environments. The device features high-speed operation with propagation delays ranging from a maximum of 2.8 ns at 3.0 to 3.6 V to 37.0 ns at 1.2 V. This IC is equipped with overvoltage tolerant inputs and outputs, capable of handling up to 3.6 V, and includes protection circuits against static discharge. The output current specifications vary with supply voltage, providing a minimum of ±24 mA at 3.0 V. The TC74VCX08FTEL operates over a wide temperature range of -40 to 125 °C, ensuring reliability in diverse conditions. It is packaged in a TSSOP14 format, facilitating integration into compact designs.
AND Gate IC 4 Channel 14-TSSOP
Logic Gates CMOS Logic IC 2.8ns 24mA 1.2 to 3.6V
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | TC74VCX08FTELTR-ND | TC74VCX08FTEL | TC74VCX08FTEL | TC74VCX08FTEL | TC74VCX08FTEL |
| Product Name | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND | NOT; AND | AND; AND Gate | |
| Supply Voltage | 1.2V ~ 3.6V | 3.6V | 2V (Low), 0.8V (High) | 3.6V; 1.2V ~ 3.6V | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 2.8 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |