Toshiba America Electronic Components, Inc. Electronic Wholesale - TC74LVX245FT TC74LVX245FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265075-TC74LVX245FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): SN74LV245AZQNR; TC74LVX245FT(EL,M); TC74LVX245FT(EL); Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265075-TC74LVX245FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): SN74LV245AZQNR; TC74LVX245FT(EL,M); TC74LVX245FT(EL); Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TC74LVX245FT - 1265075-TC74LVX245FT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TC74LVX245FT
1265075-TC74LVX245FT
Electronic Wholesale - TC74LVX245FT 1265075-TC74LVX245FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265075-TC74LVX245FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): SN74LV245AZQNR; TC74LVX245FT(EL,M); TC74LVX245FT(EL); Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265075-TC74LVX245FT
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): SN74LV245AZQNR; TC74LVX245FT(EL,M); TC74LVX245FT(EL);
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1265075-TC74LVX245FT
Product Name Electronic Wholesale - TC74LVX245FT
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details