Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098406-TC74LVX08FN
Packaging: Bulk
Number of Circuits: 4
Mounting: SMD (SMT)
Number of Inputs: 2
Number of Pins: 14
Number of Gates: 4
High Level Output Current: 4 mA
Low Level Output Current: 4 mA
Quiescent Current: 2 µA
Propagation Delay: 10.6 ns
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2 V
Logic Function: AND
IC Gate And Quad 2INP 14-SOL Product overview: TC74LVX08FN from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LVX08FN can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1098406-TC74LVX08FN | 705-TC74LVX08FN |
| Product Name | Logic - Logic - Gates and Inverters - TC74LVX08FN | Quad Logic IC |
| Gate Type | NOT | AND; AND |
| Inputs | 2 | 2 |
| Propagation Delay | 10.6 ns | 10.6 ns |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |