Inverter IC 6 Channel 14-TSSOP Product overview: TC74LVX04FTELM from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LVX04FTELM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 705-TC74LVX04FTELM |
| Product Name | TSSOP Logic IC |
| Gate Type | NOT |
| Supply Voltage | 2 V ~ 3.6 V |
| Logic Family | Logic - Gates and Inverters |
| Inputs | 6 |