Toshiba Imaging Systems Division Logic - Logic - Gates and Inverters - TC74LCX86FT TC74LCX86FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265056-TC74LCX86FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265056-TC74LCX86FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC74LCX86FT - 1265056-TC74LCX86FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC74LCX86FT
1265056-TC74LCX86FT
Logic - Logic - Gates and Inverters - TC74LCX86FT 1265056-TC74LCX86FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265056-TC74LCX86FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265056-TC74LCX86FT
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Quad 5V Logic IC - 705-TC74LCX86FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5V Logic IC
705-TC74LCX86FT
Quad 5V Logic IC 705-TC74LCX86FT
LOW VOLTAGE QUAD EXCLUSIVE OR GATE WITH 5V TOLERANT INPUTS AND OUTPUTS Product overview: TC74LCX86FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LCX86FT can be used for catalog matching and distributor lookup.

LOW VOLTAGE QUAD EXCLUSIVE OR GATE WITH 5V TOLERANT INPUTS AND OUTPUTS Product overview: TC74LCX86FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LCX86FT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1265056-TC74LCX86FT 705-TC74LCX86FT
Product Name Logic - Logic - Gates and Inverters - TC74LCX86FT Quad 5V Logic IC
Gate Type NOT AND; OR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F13LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input NAND gate - 74AHC1G00GV,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers