Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC74LCX86 TC74LCX86

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742345-TC74LCX86 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TSSOP-14 Reference Date Code: 1139+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742345-TC74LCX86 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TSSOP-14 Reference Date Code: 1139+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC74LCX86 - 742345-TC74LCX86 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC74LCX86
742345-TC74LCX86
Logic - Logic - Gates and Inverters - TC74LCX86 742345-TC74LCX86
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742345-TC74LCX86 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TSSOP-14 Reference Date Code: 1139+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 742345-TC74LCX86
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TSSOP-14
Reference Date Code: 1139+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Logic IC - 705-TC74LCX86 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: TC74LCX86 from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LCX86 can be used for catalog matching and distributor lookup.

Product overview: TC74LCX86 from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LCX86 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 742345-TC74LCX86 705-TC74LCX86
Product Name Logic - Logic - Gates and Inverters - TC74LCX86 Logic IC
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F14/B2A - Rochester Electronics
Specs
Gate Type NOT
IC Package Type Other; CLCC20
View Details
2 suppliers
Gates and Inverters - 1727-5914-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Logic Gates - 8228681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details