Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 094613-TC74LCX541FT
Packaging: Digi-Reel
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals, Medical, Consumer Electronics
IC BUF NON-INVERT 3.6V 20TSSOP
IC BUF NON-INVERT 3.6V 20TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 094613-TC74LCX541FT | TC74LCX541FT | TC74LCX541FT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74LCX541FT | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts |