Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958394-TC74LCX32FT(E
Mounting: SMD (SMT)
Number of Elements: 4
Number of Pins: 14
High Level Output Current: -24 mA
Number of Outputs: 1
Low Level Output Current: 24 mA
Quiescent Current: 10 µA
Categories: OEM Parts(T-Z)
Case / Package: TSSOP
Alternative Parts (Cross-Reference): SN74LVC32APWR; SN74LVC86APWR; 74ALVC32PW,118; SN74LVC32APWRG4; 74ALVC32PW,112; 74ALVC86MTCXTC74LCX3
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.65 V
Logic Function: OR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958394-TC74LCX32FT(EL,K) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TC74LCX32FT(EL,K) |