The TC74LCX244FK is a low-voltage octal bus buffer designed for high-performance applications in 3.3 V systems. It operates with a supply voltage range of 1.65 to 3.6 V and is capable of interfacing with 5 V environments for both inputs and outputs. The device features a non-inverting configuration with two active-low output enables and provides high-speed operation with a maximum propagation delay of 6.5 ns at 3.0 to 3.6 V. Output current capabilities are rated at a minimum of 24 mA for both high and low states. The TC74LCX244FK includes protection circuits against static discharge on all inputs and outputs, ensuring reliability in various applications. It is available in a 20-VSSOP package, making it suitable for surface mount technology. The operating temperature range is specified from -40°C to 85°C, which allows for use in diverse environmental conditions.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 197014-TC74LCX244FK
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 197014-TC74LCX244FK |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74LCX244FK |
| Supply Voltage (VS) | 1.65 to 3.6 volts |