Toshiba Corporation Quad 5V Logic IC TC74LCX08FN

Description
LOW-VOLTAGE QUAD 2-INPUT AND GATE WITH 5V TOLERANT INPUTS AND OUTPUTS Product overview: TC74LCX08FN from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LCX08FN can be used for catalog matching and distributor lookup.
Request a Quote
Description
LOW-VOLTAGE QUAD 2-INPUT AND GATE WITH 5V TOLERANT INPUTS AND OUTPUTS Product overview: TC74LCX08FN from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LCX08FN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 5V Logic IC - 705-TC74LCX08FN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5V Logic IC
705-TC74LCX08FN
Quad 5V Logic IC 705-TC74LCX08FN
LOW-VOLTAGE QUAD 2-INPUT AND GATE WITH 5V TOLERANT INPUTS AND OUTPUTS Product overview: TC74LCX08FN from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LCX08FN can be used for catalog matching and distributor lookup.

LOW-VOLTAGE QUAD 2-INPUT AND GATE WITH 5V TOLERANT INPUTS AND OUTPUTS Product overview: TC74LCX08FN from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LCX08FN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 705-TC74LCX08FN
Product Name Quad 5V Logic IC
Gate Type AND
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 4011BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 7705339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-Inverting
Logic Family Non-Inverting
Inputs 1
View Details
Gates and Inverters - 74AHCT2G00DP-Q100H-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers