Toshiba America Electronic Components, Inc. 5V Logic IC TC74LCX04F

Description
LOW VOLTAGE HEX INVERTER WITH 5V TOLERANT INPUTS AND OUTPUTS Product overview: TC74LCX04F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LCX04F can be used for catalog matching and distributor lookup.
Request a Quote
Description
LOW VOLTAGE HEX INVERTER WITH 5V TOLERANT INPUTS AND OUTPUTS Product overview: TC74LCX04F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LCX04F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Logic IC - 705-TC74LCX04F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Logic IC
705-TC74LCX04F
5V Logic IC 705-TC74LCX04F
LOW VOLTAGE HEX INVERTER WITH 5V TOLERANT INPUTS AND OUTPUTS Product overview: TC74LCX04F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LCX04F can be used for catalog matching and distributor lookup.

LOW VOLTAGE HEX INVERTER WITH 5V TOLERANT INPUTS AND OUTPUTS Product overview: TC74LCX04F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74LCX04F can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC74LCX04F - 1265016-TC74LCX04F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC74LCX04F
1265016-TC74LCX04F
Logic - Logic - Gates and Inverters - TC74LCX04F 1265016-TC74LCX04F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265016-TC74LCX04F Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265016-TC74LCX04F
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-TC74LCX04F 1265016-TC74LCX04F
Product Name 5V Logic IC Logic - Logic - Gates and Inverters - TC74LCX04F
Gate Type NOT; AND NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100304PC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Inputs 10
Number of Gates 5
View Details
Gates and Inverters - 1727-3132-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Gates and Inverters - 5409FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 1220345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details