Toshiba America Electronic Components, Inc. Logic - Logic - Shift Registers - TC74HC595AF TC74HC595AF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 357694-TC74HC595AF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 357694-TC74HC595AF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - TC74HC595AF - 357694-TC74HC595AF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TC74HC595AF
357694-TC74HC595AF
Logic - Logic - Shift Registers - TC74HC595AF 357694-TC74HC595AF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 357694-TC74HC595AF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 357694-TC74HC595AF
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
TC74HC595AF
Counter Shift Registers TC74HC595AF
Counter Shift Registers 8-Bit Register/Latch Tri-State

Counter Shift Registers 8-Bit Register/Latch Tri-State

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 357694-TC74HC595AF TC74HC595AF
Product Name Logic - Logic - Shift Registers - TC74HC595AF Counter Shift Registers
Supply Voltage 2 V ~ 6 V
Output Characteristics Tri-State
Package Type SOP; Other; 16-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164D/DG118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - 1727-3159-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165MTE4 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details