Toshiba America Electronic Components, Inc. Logic - Logic - Flip Flops - TC74HC574A TC74HC574A

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212643-TC74HC574A Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 33ns @ 6V, 150pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 59MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212643-TC74HC574A Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 33ns @ 6V, 150pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 59MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - TC74HC574A
212643-TC74HC574A
Logic - Logic - Flip Flops - TC74HC574A 212643-TC74HC574A
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212643-TC74HC574A Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 33ns @ 6V, 150pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 59MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212643-TC74HC574A
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 33ns @ 6V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 59MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 212643-TC74HC574A
Product Name Logic - Logic - Flip Flops - TC74HC574A
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2 V ~ 6 V
Propagation Delay 33 ns
fMAX 59 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74HCT112DB,112 - Lingto Electronic Limited
Specs
fMAX 64 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
3 suppliers