Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212642-TC74HC573AFW
Category: Integrated Circuits(ICs)
Family: Logic - Latches
Series: TC74HC
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 20-SOL
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 12ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 212642-TC74HC573AFW |
| Product Name | Integrated Circuits(ICs) |