Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 043019-TC74HC4051AP
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 85MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 18ns, 29ns (Typ)
Channel Capacitance(CS off, CD off): 2pF, 70pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MM74HC4051N; M74HC4051B1R; M74HC4051B1; TC74HC4051AP;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC MUX/DEMUX 8X1 16DIP Product overview: TC74HC4051AP from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TC74HC4051AP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 043019-TC74HC4051AP | 747-TC74HC4051AP |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC74HC4051AP | Analog Switch and Multiplexer IC |
| Configuration | 8x1 | 8x1 |
| Features | Single-Supply | |
| Supply Voltage (VS) | 2 to 6 volts | |
| Bandwidth | 85 MHz | 85 MHz |