Toshiba America Electronic Components, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74HC245APF TC74HC245APF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796461-TC74HC245APF Series: TC74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: TC74HC245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): CD74HC245EE4; SN74HC245ANE4; SN74HC245AN; CD74HC245E; Introduction Date: August 18, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796461-TC74HC245APF Series: TC74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: TC74HC245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): CD74HC245EE4; SN74HC245ANE4; SN74HC245AN; CD74HC245E; Introduction Date: August 18, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74HC245APF - 796461-TC74HC245APF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74HC245APF
796461-TC74HC245APF
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74HC245APF 796461-TC74HC245APF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796461-TC74HC245APF Series: TC74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: TC74HC245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): CD74HC245EE4; SN74HC245ANE4; SN74HC245AN; CD74HC245E; Introduction Date: August 18, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796461-TC74HC245APF
Series: TC74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: TC74HC245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): CD74HC245EE4; SN74HC245ANE4; SN74HC245AN; CD74HC245E;
Introduction Date: August 18, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - TC74HC245APF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
TC74HC245APF
Buffers, Drivers, Receivers, Transceivers TC74HC245APF
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 796461-TC74HC245APF TC74HC245APF
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74HC245APF Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details