Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 357594-TC74HC244AF
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC244ANSR; TC74HC244AF(HQ); TC74HC244AF(ELP);
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 357594-TC74HC244AF |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74HC244AF |
| Supply Voltage (VS) | 2 to 6 volts |