IC 8-BIT SHIFT REGISTER 16DIP Product overview: TC74HC165AP(F) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TC74HC165AP(F) can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 712-TC74HC165AP(F) |
| Product Name | 8-bit Logic IC |
| Gate Type | Shift Register |
| Supply Voltage | 2V ~ 6V |
| Logic Family | HC |