Toshiba Corporation Signal Switches, Multiplexers, Decoders TC74HC138APF

Description
Decoder/Demultiplexe r 1 x 3:8 16-DIP
Description
Decoder/Demultiplexe r 1 x 3:8 16-DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TC74HC138APF is a high-speed CMOS 3-to-8 line decoder designed for low power dissipation and high noise immunity. It operates with a supply voltage range of 2 to 6 V and features a typical propagation delay of 16 ns at 5 V. The device includes three binary select inputs (A, B, and C) that determine which of the eight outputs (Y0 to Y7) will be activated. When the enable inputs are appropriately set, the decoder functions normally; otherwise, all outputs are set high. This decoder is capable of driving up to 10 LSTTL loads and has symmetrical output impedance of 4 mA minimum for both high and low states. It is pin and function compatible with the 74LS138 series, making it suitable for applications requiring a reliable address decoder in memory systems. The TC74HC138APF also includes protection circuits against static discharge and transient excess voltage, enhancing its robustness in various electronic applications.

Datasheet Summary
Powered by GS/AI

The TC74HC138APF is a high-speed CMOS 3-to-8 line decoder designed for low power dissipation and high noise immunity. It operates with a supply voltage range of 2 to 6 V and features a typical propagation delay of 16 ns at 5 V. The device includes three binary select inputs (A, B, and C) that determine which of the eight outputs (Y0 to Y7) will be activated. When the enable inputs are appropriately set, the decoder functions normally; otherwise, all outputs are set high. This decoder is capable of driving up to 10 LSTTL loads and has symmetrical output impedance of 4 mA minimum for both high and low states. It is pin and function compatible with the 74LS138 series, making it suitable for applications requiring a reliable address decoder in memory systems. The TC74HC138APF also includes protection circuits against static discharge and transient excess voltage, enhancing its robustness in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - TC74HC138APF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
TC74HC138APF
Signal Switches, Multiplexers, Decoders TC74HC138APF
Decoder/Demultiplexe r 1 x 3:8 16-DIP

Decoder/Demultiplexer 1 x 3:8 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - TC74HC138APF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
TC74HC138APF
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TC74HC138APF
IC DECODER/DEMUX 1X3:8 16DIP

IC DECODER/DEMUX 1X3:8 16DIP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number TC74HC138APF TC74HC138APF
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC251DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV16212GRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers