Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 765382-TC74HC125AFEL
Series: TC74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC BUFFER NON-INVERT 6V 14SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 765382-TC74HC125AFELF | TC74HC125AFELF |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74HC125AFELF | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts |