Toshiba Corporation Logic IC TC74HC08AFN

Description
AND Gate 4-Element 2-IN CMOS 14-Pin SOL Product overview: TC74HC08AFN from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74HC08AFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AND Gate 4-Element 2-IN CMOS 14-Pin SOL Product overview: TC74HC08AFN from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74HC08AFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AND Gate 4-Element 2-IN CMOS 14-Pin SOL Product overview: TC74HC08AFN from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74HC08AFN can be used for catalog matching and distributor lookup.

AND Gate 4-Element 2-IN CMOS 14-Pin SOL Product overview: TC74HC08AFN from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74HC08AFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - TC74HC08AFN - 988684-TC74HC08AFN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC74HC08AFN
988684-TC74HC08AFN
Logic - Logic - Gates and Inverters - TC74HC08AFN 988684-TC74HC08AFN
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988684-TC74HC08AFN Number of Circuits: 4 Mounting: SMD (SMT) Number of Inputs: 2 Number of Elements: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: 5.2 mA Number of Outputs: 1 Low Level Output Current: 5.2 mA Quiescent Current: 1 µA Propagation Delay: 13 ns Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 12 ns Logic Function: AND

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988684-TC74HC08AFN
Number of Circuits: 4
Mounting: SMD (SMT)
Number of Inputs: 2
Number of Elements: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: 5.2 mA
Number of Outputs: 1
Low Level Output Current: 5.2 mA
Quiescent Current: 1 µA
Propagation Delay: 13 ns
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 12 ns
Logic Function: AND

Buy Now
IC HC/UH SERIES, QUAD 2-INPUT AND GATE, PDSO14, 0.150 INCH, 1.27 MM PITCH, LEAD FREE, PLASTIC, SOL-14, Gate - 4669-TC74HC08AFN - Utmel Electronic Limited
Hong Kong, China
IC HC/UH SERIES, QUAD 2-INPUT AND GATE, PDSO14, 0.150 INCH, 1.27 MM PITCH, LEAD FREE, PLASTIC, SOL-14, Gate
4669-TC74HC08AFN
IC HC/UH SERIES, QUAD 2-INPUT AND GATE, PDSO14, 0.150 INCH, 1.27 MM PITCH, LEAD FREE, PLASTIC, SOL-14, Gate 4669-TC74HC08AFN
IC HC/UH SERIES, QUAD 2-INPUT AND GATE, PDSO14, 0.150 INCH, 1.27 MM PITCH, LEAD FREE, PLASTIC, SOL-14, Gate

IC HC/UH SERIES, QUAD 2-INPUT AND GATE, PDSO14, 0.150 INCH, 1.27 MM PITCH, LEAD FREE, PLASTIC, SOL-14, Gate

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-TC74HC08AFN 988684-TC74HC08AFN 4669-TC74HC08AFN
Product Name Logic IC Logic - Logic - Gates and Inverters - TC74HC08AFN IC HC/UH SERIES, QUAD 2-INPUT AND GATE, PDSO14, 0.150 INCH, 1.27 MM PITCH, LEAD FREE, PLASTIC, SOL-14, Gate
Gate Type AND NOT AND
Logic Family HC
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Pin Count 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS09DMQB - 907404-54LS09DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers