NAND Gate IC 4 Channel 14-DIP
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel 14-DIP
IC GATE NAND 4CH 2-INP 14DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | TC74HC00APF-ND | TC74HC00APF | TC74HC00APF | TC74HC00APF |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 13 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |