Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796456-TC74ACT541PF
Series: TC74ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: TC74ACT541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): MC74ACT541N; MC74ACT541NG; CD74ACT541E; CD74ACT541EE4;
Introduction Date: April 24, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC BUFF NON-INVERT 5.5V 20DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | TC74ACT541PF-ND | 796456-TC74ACT541PF | TC74ACT541PF |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74ACT541PF | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |