Toshiba America Electronic Components, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74ACT245FT TC74ACT245FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264899-TC74ACT245FT Family Name: TC74ACT245 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): MC74ACT245DTR2; HD74ACT245TELL; MC74ACT245DTEL; Introduction Date: April 24, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264899-TC74ACT245FT Family Name: TC74ACT245 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): MC74ACT245DTR2; HD74ACT245TELL; MC74ACT245DTEL; Introduction Date: April 24, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74ACT245FT - 1264899-TC74ACT245FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74ACT245FT
1264899-TC74ACT245FT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74ACT245FT 1264899-TC74ACT245FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264899-TC74ACT245FT Family Name: TC74ACT245 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): MC74ACT245DTR2; HD74ACT245TELL; MC74ACT245DTEL; Introduction Date: April 24, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1264899-TC74ACT245FT
Family Name: TC74ACT245
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): MC74ACT245DTR2; HD74ACT245TELL; MC74ACT245DTEL;
Introduction Date: April 24, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1264899-TC74ACT245FT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74ACT245FT
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details