Win Source Part Number: 1380035-TC74ACT157FN
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: Multiplexer
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Series: TC74ACT
Package: Tube
Product Status: Obsolete
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOL
Base Product Number: 74ACT157
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Multiplexer 4 x 2:1 16-SOL
IC MULTIPLEXER 4 X 2:1 16SOL Product overview: TC74ACT157FN from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC74ACT157FN can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 4 X 2:1 16SOL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1380035-TC74ACT157FN | TC74ACT157FN-ND | 743-TC74ACT157FN | TC74ACT157FN |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts |