AND Gate IC 4 Channel 14-DIP
IC GATE AND 4CH 2-INP 14DIP Product overview: TC74ACT08PF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74ACT08PF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106102-TC74ACT08PF
Packaging: Cut Reel
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.7ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC GATE AND 4CH 2-INP 14DIP
IC GATE AND 4CH 2-INP 14DIP
Logic Gates CMOS Logic IC 4.7ns 24mA 4.5 to 5.5V
AND Gate IC 4 Channel 14-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | TC74ACT08PF-ND | 705-TC74ACT08PF | 1106102-TC74ACT08PF | TC74ACT08PF | TC74ACT08PF | TC74ACT08PF | TC74ACT08PF |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - TC74ACT08PF | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | AND | AND; AND | NOT; AND; AND Gate | NOT; AND | AND | AND; AND Gate | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 8.7 ns | 8.7 ns | 8.7 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |