Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC74ACT04P TC74ACT04P

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 839651-TC74ACT04P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 839651-TC74ACT04P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC74ACT04P - 839651-TC74ACT04P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC74ACT04P
839651-TC74ACT04P
Logic - Logic - Gates and Inverters - TC74ACT04P 839651-TC74ACT04P
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 839651-TC74ACT04P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 839651-TC74ACT04P
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
Logic IC - 705-TC74ACT04P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Hex Inverter Product overview: TC74ACT04P from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74ACT04P can be used for catalog matching and distributor lookup.

Hex Inverter Product overview: TC74ACT04P from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74ACT04P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 839651-TC74ACT04P 705-TC74ACT04P
Product Name Logic - Logic - Gates and Inverters - TC74ACT04P Logic IC
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT14PW-Q100,11TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100124FC - 904799-100124FC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers