Toshiba America Electronic Components, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74AC640FT TC74AC640FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727544-TC74AC640FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference Date Code: 1229+ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727544-TC74AC640FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference Date Code: 1229+ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74AC640FT - 727544-TC74AC640FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74AC640FT
727544-TC74AC640FT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74AC640FT 727544-TC74AC640FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727544-TC74AC640FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference Date Code: 1229+ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 727544-TC74AC640FT
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference Date Code: 1229+
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 727544-TC74AC640FT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74AC640FT
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details