Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098329-TC74AC573P
Packaging: Rail/Tube
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Propagation Delay: 18.2 ns
Categories: OEM Parts(T-Z)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1098329-TC74AC573P |
| Product Name | OEM Parts - OEM Parts (T - Z) - TC74AC573P |