Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC74AC14FT TC74AC14FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196898-TC74AC14FT Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.5 V to 1.1 V Logic Level - High: 2.2 V to 3.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196898-TC74AC14FT Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.5 V to 1.1 V Logic Level - High: 2.2 V to 3.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC74AC14FT - 196898-TC74AC14FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC74AC14FT
196898-TC74AC14FT
Logic - Logic - Gates and Inverters - TC74AC14FT 196898-TC74AC14FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196898-TC74AC14FT Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.5 V to 1.1 V Logic Level - High: 2.2 V to 3.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 196898-TC74AC14FT
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.5 V to 1.1 V
Logic Level - High: 2.2 V to 3.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 196898-TC74AC14FT
Product Name Logic - Logic - Gates and Inverters - TC74AC14FT
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TO-252
View Details
1000MHz Rf Amplifier - 860-D10040200GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0722301VFA - Lingto Electronic Limited
Specs
Device Type Differential Amplifiers; Instrumentation Amplifiers; Differential
View Details