Toshiba America Electronic Components, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - TC74AC138F TC74AC138F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196891-TC74AC138F Packaging: Reel - TR Type: Decoder Mounting: SMD (SMT) Current - Output High, Low: 75mA, 75mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196891-TC74AC138F Packaging: Reel - TR Type: Decoder Mounting: SMD (SMT) Current - Output High, Low: 75mA, 75mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC74AC138F - 196891-TC74AC138F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC74AC138F
196891-TC74AC138F
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC74AC138F 196891-TC74AC138F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196891-TC74AC138F Packaging: Reel - TR Type: Decoder Mounting: SMD (SMT) Current - Output High, Low: 75mA, 75mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 196891-TC74AC138F
Packaging: Reel - TR
Type: Decoder
Mounting: SMD (SMT)
Current - Output High, Low: 75mA, 75mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-TC74AC138F
Analog Switch and Multiplexer IC 743-TC74AC138F
IC DECODER 1 X 3:8 16TSSOP Product overview: TC74AC138F from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC74AC138F can be used for catalog matching and distributor lookup.

IC DECODER 1 X 3:8 16TSSOP Product overview: TC74AC138F from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC74AC138F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 196891-TC74AC138F 743-TC74AC138F
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - TC74AC138F Analog Switch and Multiplexer IC
Supply Voltage (VS) 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer - 74HC4052PW,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT403-1 SOT403-1
View Details
8 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT399PC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1913618P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details