Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 764881-TC74AC08FTEL
Series: TC74AC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 4μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC GATE AND 4CH 2-INP 14TSSOP Product overview: TC74AC08FTEL from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74AC08FTEL can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 764881-TC74AC08FTEL | 705-TC74AC08FTEL | TC74AC08FTEL | TC74AC08FTEL | TC74AC08FTEL |
| Product Name | Logic - Logic - Gates and Inverters - TC74AC08FTEL | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND; NAND | AND; AND Gate | NOT; AND | AND |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 7 ns | 7 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |