Toshiba Corporation Memory - Unclassified Memory - TC58CVG1S3HRAIG TC58CVG1S3HRAIG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 806391-TC58CVG1S3HRA IG Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND (SLC) Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Memory Interface: SPI Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 806391-TC58CVG1S3HRA IG Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND (SLC) Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Memory Interface: SPI Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - TC58CVG1S3HRAIG - 806391-TC58CVG1S3HRAIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - TC58CVG1S3HRAIG
806391-TC58CVG1S3HRAIG
Memory - Unclassified Memory - TC58CVG1S3HRAIG 806391-TC58CVG1S3HRAIG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 806391-TC58CVG1S3HRA IG Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND (SLC) Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Memory Interface: SPI Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 806391-TC58CVG1S3HRAIG
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Supplier Device Package: 8-WSON (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 104MHz
Memory Interface: SPI
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - TC58CVG1S3HRAIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
TC58CVG1S3HRAIG
Integrated Circuits (ICs) - Memory TC58CVG1S3HRAIG
IC FLASH 2GBIT SPI 104MHZ 8WSON

IC FLASH 2GBIT SPI 104MHZ 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 806391-TC58CVG1S3HRAIG TC58CVG1S3HRAIG
Product Name Memory - Unclassified Memory - TC58CVG1S3HRAIG Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - QMP29GL01GP12TFI020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000000 kbits
View Details
2 suppliers
Memory - 0418A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details