Toshiba America Electronic Components, Inc. Memory - EEPROM - TC58BVG0S3HTA00B4H TC58BVG0S3HTA00B4H

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212625-TC58BVG0S3HTA 00B4H Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM - NAND Memory Size: 1Gb (128M x 8) Access Time: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212625-TC58BVG0S3HTA 00B4H Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM - NAND Memory Size: 1Gb (128M x 8) Access Time: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - TC58BVG0S3HTA00B4H - 212625-TC58BVG0S3HTA00B4H - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - TC58BVG0S3HTA00B4H
212625-TC58BVG0S3HTA00B4H
Memory - EEPROM - TC58BVG0S3HTA00B4H 212625-TC58BVG0S3HTA00B4H
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212625-TC58BVG0S3HTA 00B4H Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM - NAND Memory Size: 1Gb (128M x 8) Access Time: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212625-TC58BVG0S3HTA00B4H
Packaging: Tray
Mounting: SMD (SMT)
Technology: EEPROM - NAND
Memory Size: 1Gb (128M x 8)
Access Time: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-TC58BVG0S3HTA00B4H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TC58BVG0S3HTA00B4H
Memory IC and Storage Component 774-TC58BVG0S3HTA00B4H
IC EEPROM 1GBIT 25NS 48TSOP Product overview: TC58BVG0S3HTA00B4H from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TC58BVG0S3HTA00B 4H can be used for catalog matching and distributor lookup.

IC EEPROM 1GBIT 25NS 48TSOP Product overview: TC58BVG0S3HTA00B4H from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TC58BVG0S3HTA00B4H can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 212625-TC58BVG0S3HTA00B4H 774-TC58BVG0S3HTA00B4H
Product Name Memory - EEPROM - TC58BVG0S3HTA00B4H Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AT25256B-SSHL-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 256 kbits
View Details