IC Flash 128MBIT 50NS 48TSOP Product overview: TC58128AFTI from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TC58128AFTI can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005760-TC58128AFTI
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 50 GHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH, NAND
Memory Size: 122.1 MB
Interface: Parallel, Serial
Access Time: 35 ns
Density: 128 Mb
Number of Words: 1.6777216e+07
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 48
Categories: Flash
Case / Package: TFSOP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 30 mA
Address Bus Width: 24 b
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-TC58128AFTI | 1005760-TC58128AFTI |
| Product Name | Memory IC and Storage Component | Memory - Flash - TC58128AFTI |
| Memory Category | Flash; FLASH, NAND | Flash; FLASH, NAND |
| Access Time | 35 ns | 35 ns |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |
| Density | 128000 kbits | 128000 kbits |
| Number of Words | 16777216 k |