Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 094810-TC4S71F
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: TC4S71
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): BU4S71G2; BU4S71G2-TR; BU4S71;
Introduction Date: January 04, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
IC GATE OR 1CH 2-INP SMV Product overview: TC4S71F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC4S71F can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 094810-TC4S71F | 705-TC4S71F |
| Product Name | Logic - Logic - Gates and Inverters - TC4S71F | Logic IC |
| Gate Type | NOT; OR; OR Gate | OR |
| Supply Voltage | 3 V ~ 18 V | |
| Inputs | 2 | 2 |
| Propagation Delay | 80 ns | 80 ns |