Toshiba America Electronic Components, Inc. Logic IC TC4S69F

Description
Inverter 1-Element CMOS 5-Pin SMV / IC GATE INVERTER SMV Product overview: TC4S69F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC4S69F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inverter 1-Element CMOS 5-Pin SMV / IC GATE INVERTER SMV Product overview: TC4S69F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC4S69F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-TC4S69F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Logic IC
705-TC4S69F
Logic IC 705-TC4S69F
Inverter 1-Element CMOS 5-Pin SMV / IC GATE INVERTER SMV Product overview: TC4S69F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC4S69F can be used for catalog matching and distributor lookup.

Inverter 1-Element CMOS 5-Pin SMV / IC GATE INVERTER SMV Product overview: TC4S69F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC4S69F can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC4S69F - 094981-TC4S69F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC4S69F
094981-TC4S69F
Logic - Logic - Gates and Inverters - TC4S69F 094981-TC4S69F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 094981-TC4S69F Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Family Name: TC4S69 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): TC4S69F(T5R,F,T); TC4S69F(T5L,F,T); TC4S69F(TE85L,F); TC4S69F(T5RHG,F); Introduction Date: January 04, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 094981-TC4S69F
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: TC4S69
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): TC4S69F(T5R,F,T); TC4S69F(T5L,F,T); TC4S69F(TE85L,F); TC4S69F(T5RHG,F);
Introduction Date: January 04, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-TC4S69F 094981-TC4S69F
Product Name Logic IC Logic - Logic - Gates and Inverters - TC4S69F
Gate Type NOT NOT; Inverter
Inputs 1 1
Propagation Delay 80 ns 80 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; Reel - TR Other; SMV
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC1G32GW/S500H - Rochester Electronics
Specs
Gate Type OR
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP
View Details
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54F14DM-MLS - Lingto Electronic Limited
Specs
Gate Type NOT
View Details