Toshiba Imaging Systems Division Monostable Multivibrators TC4538BF(F)

Description
IC,C-MOS Logic,4000Series
Request a Quote
Description
IC,C-MOS Logic,4000Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Monostable Multivibrators - 6014128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
6014128
Monostable Multivibrators 6014128
IC,C-MOS Logic,4000Series

IC,C-MOS Logic,4000Series

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Monostable Multivibrators
Product Number 6014128
Product Name Monostable Multivibrators
Package Type Other; Sop
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
Dual retriggerable monostable multivibrator with reset - 74HC423D,653 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7
Features Master Reset; ESD Protection
View Details
10 suppliers
Logic - Multivibrators - 74VHC123ASJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details