Toshiba America Electronic Components, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - TC4066BFTELN TC4066BFTELN

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 105198-TC4066BFTELN Packaging: Cut Reel Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 105198-TC4066BFTELN Packaging: Cut Reel Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC4066BFTELN - 105198-TC4066BFTELN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC4066BFTELN
105198-TC4066BFTELN
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC4066BFTELN 105198-TC4066BFTELN
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 105198-TC4066BFTELN Packaging: Cut Reel Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 105198-TC4066BFTELN
Packaging: Cut Reel
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-TC4066BFTELN
Quad Analog Switch and Multiplexer IC 743-TC4066BFTELN
IC SWITCH QUAD BILATERAL 14TSSOP Product overview: TC4066BFTELN from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC4066BFTELN can be used for catalog matching and distributor lookup.

IC SWITCH QUAD BILATERAL 14TSSOP Product overview: TC4066BFTELN from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC4066BFTELN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 105198-TC4066BFTELN 743-TC4066BFTELN
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - TC4066BFTELN Quad Analog Switch and Multiplexer IC
Supply Voltage (VS) 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1905554P - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 6
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AHCT139PW-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers