Toshiba America Electronic Components, Inc. Logic - Logic - Flip Flops - TC4013BP TC4013BP

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264516-TC4013BP Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264516-TC4013BP Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - TC4013BP - 1264516-TC4013BP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - TC4013BP
1264516-TC4013BP
Logic - Logic - Flip Flops - TC4013BP 1264516-TC4013BP
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264516-TC4013BP Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1264516-TC4013BP
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1264516-TC4013BP
Product Name Logic - Logic - Flip Flops - TC4013BP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74ALVT162821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Flip Flops - 54LS112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers