Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
TOSHIBA IMAGING SYSTEMS DIVISION
TC4011BFT(N) -- LOGIC GATES
Toshiba Imaging Systems Division
Logic Gates
TC4011BFT(N)
Description
Logic IC,4000Series,Quad 2 Input NAND
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Logic IC,4000Series,Quad 2 Input NAND
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6634283
Logic Gates
6634283
Logic IC,4000Series,Quad 2 Input NAND
Logic IC,4000Series,Quad 2 Input NAND
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Logic Gates
Product Number
6634283
Product Name
Logic Gates
Gate Type
AND; NAND; Nand
Supply Voltage
18 v
Logic Family
CMOS; Nand
Inputs
2
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Gates and Inverters
5410W/B
Specs
Gate Type
AND; NAND
IC Package Type
Other; CFP
View Details
3
suppliers
RS Components, Ltd.
Logic Gates
8228714
Specs
Gate Type
Multifunction
Supply Voltage
5.5 v
Logic Family
CMOS; Multifunction
View Details
Micross Components, Inc.
8-Channel Transceiver
MYXAF54RHC245/Q
Specs
Pin Count
20
IC Package Type
Other; Flat-Pack
View Details
Texas Instruments
Gates and Inverters
54S86DM
Specs
Gate Type
XOR; XOR (Exclusive OR)
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details