Toshiba Electronics (UK) Ltd RF Transceiver ICs TC32306FTG,EL

Description
IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 36-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 36-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TC32306FTGELCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
TC32306FTGELCT-ND
RF Transceiver ICs TC32306FTGELCT-ND
IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 36-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 36-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - TC32306FTGELDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
TC32306FTGELDKR-ND
RF Transceiver ICs TC32306FTGELDKR-ND
IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 36-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 36-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - TC32306FTGELTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
TC32306FTGELTR-ND
RF Transceiver ICs TC32306FTGELTR-ND
IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 36-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 36-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number TC32306FTGELCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 315 to 915 MHz
Bias Current 9.2 to 11.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF and Wireless - RFID Reader Modules - RI-STU-655A-00 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 300mm x 200mm x 160mm
View Details
RF Transceiver ICs - NRF24AP2-8CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4622-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Package Type 48-VFQFN Exposed Pad
View Details