Toshiba America Electronic Components, Inc. RF Transceiver ICs - TC32306FTG,EL TC32306FTG,EL

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796420-TC32306FTG,EL Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 110°C Package: 36-VFQFN Exposed Pad Frequency: 315MHz, 434MHz, 868MHz, 915MHz Operating Supply Voltage: 2 V ~ 3.3 V, 2.4 V ~ 5.5 V Power - Output: 10dBm Sensitivity: -121dBm Current - Receiving: 9.2mA ~ 11.1mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 4.8mA ~ 12mA Family Name: TC32306FTG Categories: RF/IF and RFID ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796420-TC32306FTG,EL Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 110°C Package: 36-VFQFN Exposed Pad Frequency: 315MHz, 434MHz, 868MHz, 915MHz Operating Supply Voltage: 2 V ~ 3.3 V, 2.4 V ~ 5.5 V Power - Output: 10dBm Sensitivity: -121dBm Current - Receiving: 9.2mA ~ 11.1mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 4.8mA ~ 12mA Family Name: TC32306FTG Categories: RF/IF and RFID ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TC32306FTG,EL - 796420-TC32306FTG,EL - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TC32306FTG,EL
796420-TC32306FTG,EL
RF Transceiver ICs - TC32306FTG,EL 796420-TC32306FTG,EL
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796420-TC32306FTG,EL Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 110°C Package: 36-VFQFN Exposed Pad Frequency: 315MHz, 434MHz, 868MHz, 915MHz Operating Supply Voltage: 2 V ~ 3.3 V, 2.4 V ~ 5.5 V Power - Output: 10dBm Sensitivity: -121dBm Current - Receiving: 9.2mA ~ 11.1mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 4.8mA ~ 12mA Family Name: TC32306FTG Categories: RF/IF and RFID ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796420-TC32306FTG,EL
Packaging: Reel package
Type: TxRx Only
Operating Temperature Range: -40°C ~ 110°C
Package: 36-VFQFN Exposed Pad
Frequency: 315MHz, 434MHz, 868MHz, 915MHz
Operating Supply Voltage: 2 V ~ 3.3 V, 2.4 V ~ 5.5 V
Power - Output: 10dBm
Sensitivity: -121dBm
Current - Receiving: 9.2mA ~ 11.1mA
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
Current - Transmitting: 4.8mA ~ 12mA
Family Name: TC32306FTG
Categories: RF/IF and RFID
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - TC32306FTG,EL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
TC32306FTG,EL
RF and Wireless - RF Transceiver ICs TC32306FTG,EL
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 796420-TC32306FTG,EL TC32306FTG,EL
Product Name RF Transceiver ICs - TC32306FTG,EL RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 110.0 C (-40.0 to 230.0 F) -40.0 to 110.0 C (-40.0 to 230.0 F)
Operating Frequency 315 to 915 MHz 315 to 915 MHz
Sensitivity -121 dBm -121 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details