Gate Drivers DMOS Transistor Array 8-CH 50V -0.5A
IC PWR DRIVER P-CHAN 1:1 18DIP
Power Switch/Driver 1:1 P-Channel 400mA 18-DIP
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TBD62786APG | TBD62786APG | TBD62786APG |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | |
| Driver Type | High-side | ||
| Number of Outputs | 8 |