Toshiba Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62783APG TBD62783APG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899103-TBD62783APG Operating Temperature Range: -40°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Supply Voltage: Not Required Family Name: TBD62783 Categories: Integrated Circuits (ICs) Case / Package: 18-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: TBD62783APG(Z,HZ), TBD62783APG(ZHZ), TBD62783APG(ZHZW), TBD62783APG(Z,HZW)
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899103-TBD62783APG Operating Temperature Range: -40°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Supply Voltage: Not Required Family Name: TBD62783 Categories: Integrated Circuits (ICs) Case / Package: 18-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: TBD62783APG(Z,HZ), TBD62783APG(ZHZ), TBD62783APG(ZHZW), TBD62783APG(Z,HZW)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62783APG - TBD62783APG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62783APG
TBD62783APG
PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62783APG TBD62783APG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899103-TBD62783APG Operating Temperature Range: -40°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Supply Voltage: Not Required Family Name: TBD62783 Categories: Integrated Circuits (ICs) Case / Package: 18-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: TBD62783APG(Z,HZ), TBD62783APG(ZHZ), TBD62783APG(ZHZW), TBD62783APG(Z,HZW)

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899103-TBD62783APG
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 18-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Supply Voltage: Not Required
Family Name: TBD62783
Categories: Integrated Circuits (ICs)
Case / Package: 18-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TBD62783APG(Z,HZ), TBD62783APG(ZHZ), TBD62783APG(ZHZW), TBD62783APG(Z,HZW)

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TBD62783APG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TBD62783APG
PMIC - Power Distribution Switches, Load Drivers TBD62783APG
IC PWR SWITCH N-CHAN 1:1 18DIP

IC PWR SWITCH N-CHAN 1:1 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TBD62783APG TBD62783APG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62783APG PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2819050-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 239 F (-40 to 115 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 750-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details