Toshiba America Electronic Components, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62783AFG TBD62783AFG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 852664-TBD62783AFG Features: Power Switch/Driver Package: Reel - TR Family Name: TBD62783 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 852664-TBD62783AFG Features: Power Switch/Driver Package: Reel - TR Family Name: TBD62783 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62783AFG
TBD62783AFG
PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62783AFG TBD62783AFG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 852664-TBD62783AFG Features: Power Switch/Driver Package: Reel - TR Family Name: TBD62783 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 852664-TBD62783AFG
Features: Power Switch/Driver
Package: Reel - TR
Family Name: TBD62783
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TBD62783AFG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TBD62783AFG
PMIC - Power Distribution Switches, Load Drivers TBD62783AFG
IC PWR SWITCH N-CHAN 1:1 18SOP

IC PWR SWITCH N-CHAN 1:1 18SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TBD62783AFG TBD62783AFG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62783AFG PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 1237430 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 3
Outlets Type f - german schuko
View Details