The TBD62381AFNG,EL is an 8-channel DMOS transistor array designed for power distribution applications. It supports a maximum output voltage of 50 V and can handle up to 500 mA per channel. The input voltage range for activating the outputs is between 2.0 V and 25 V, while the off state is maintained with an input voltage of 0 V to 0.6 V. The device is available in an SSOP18 package, which is compact and suitable for space-constrained designs. Engineers should note the importance of thermal management during operation, as the device may require derating under certain conditions. The operating temperature range is from -40°C to 85°C, making it suitable for a variety of environments. The TBD62381AFNG,EL is ideal for applications requiring multiple load drivers in a single package, providing a reliable solution for power management in electronic circuits.
Power Switch/Driver 1:1 N-Channel 500mA 18-SSOP
IC PWR DRIVER N-CHAN 1:1 18SSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TBD62381AFNG,EL | TBD62381AFNG,EL |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | |
| Number of Outputs | 8 | |
| Output Configuration | Inverting | |
| Output Current | 0.5000 amps |