Toshiba America Electronic Components, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62083APG TBD62083APG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 807837-TBD62083APG Packaging: Tube Mounting Style: Through Hole Output Type: N-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Supplier Device Package: 18-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 807837-TBD62083APG Packaging: Tube Mounting Style: Through Hole Output Type: N-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Supplier Device Package: 18-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62083APG - TBD62083APG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62083APG
TBD62083APG
PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62083APG TBD62083APG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 807837-TBD62083APG Packaging: Tube Mounting Style: Through Hole Output Type: N-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Supplier Device Package: 18-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 807837-TBD62083APG
Packaging: Tube
Mounting Style: Through Hole
Output Type: N-Channel
Input Type: Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 8
Output Configuration: Low Side
Voltage - Load: 50V (Maximum)
Supplier Device Package: 18-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-DIP
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TBD62083APG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TBD62083APG
PMIC - Power Distribution Switches, Load Drivers TBD62083APG
IC PWR SWITCH N-CHAN 1:1 18DIP

IC PWR SWITCH N-CHAN 1:1 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TBD62083APG TBD62083APG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TBD62083APG PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Module Components - 1480838-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details