Toshiba America Electronic Components, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TBD62003AFNG,EL

Description
Win Source Part Number: 1253201-TBD62003AFNG ,EL Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Package / Case: 16-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TBD62003AFNGELDKR,TB D62003AFNG(Z,EL),TBD 62003AFNGELTR,TBD620 03AFNGELCT Base Product Number: TBD62003
Request a Quote Datasheet
Description
Win Source Part Number: 1253201-TBD62003AFNG ,EL Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Package / Case: 16-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TBD62003AFNGELDKR,TB D62003AFNG(Z,EL),TBD 62003AFNGELTR,TBD620 03AFNGELCT Base Product Number: TBD62003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253201-TBD62003AFNG,EL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253201-TBD62003AFNG,EL
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253201-TBD62003AFNG,EL
Win Source Part Number: 1253201-TBD62003AFNG ,EL Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Package / Case: 16-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TBD62003AFNGELDKR,TB D62003AFNG(Z,EL),TBD 62003AFNGELTR,TBD620 03AFNGELCT Base Product Number: TBD62003

Win Source Part Number: 1253201-TBD62003AFNG,EL
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 7
Current - Output (Max): 500mA
Output Configuration: Low Side
Voltage - Load: 50V (Max)
Package / Case: 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TBD62003AFNGELDKR,TBD62003AFNG(Z,EL),TBD62003AFNGELTR,TBD62003AFNGELCT
Base Product Number: TBD62003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253201-TBD62003AFNG,EL
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Battery Management - BQ24314DDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details