TRANS PNP 50V 0.15A SOT23-3 Product overview: TBC857B,LM from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TBC857B,LM can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 320mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 320mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 320mW Surface Mount SOT-23-3
TRANS PNP 50V 0.15A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-TBC857B,LM | TBC857BLMDKR-ND | TBC857B,LM |
| Product Name | 50V 0.15A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| IC(max) | 150 milliamps | 150 milliamps | |
| VCEO | 50 volts | 50 volts |